Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Iridium |
---|---|
Frequency Min | 1.616GHz |
Frequency Max | 1.6265GHz |
Antenna Mounting | Magnetic |
Gain | - |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
Antenna Applications | Satellite Short Data Service |
Antenna, Iridium, Passive, Magnet Mt | Newark Electronics |
IRIDIUM, 1623MHZ, PASSIVE, 2M, MSMA | PCTEL 9211D | RS Americas |
ANTENNA, IRIDIUM, PASSIVE, MAGNET MT | element14 |
Where can I find additional details, specifications and documents for a 9211D?
Additional datasheets, footprints and schematics for 9211D are listed on our Part Details page. You can also find images and similar parts to 9211D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9211D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9211D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9211D fall under?
The 9211D is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 9211D when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9211D you can contact the distributor directly for product support, shipping queries etc.
Is the 9211D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9211D have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 9211D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9211D often in real-time on the comparison pages.
What if I can't find stock of 9211D?
You can fill out our help required form which you can use to request a quote for 9211D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.