Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.15
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
100
in stock
|
Buy Now | |
element14
from US$32.50
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
1
in stock
|
Buy Now | |
RS
from US$250.56
|
-
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.68
|
-
|
Buy Now | |
Sager
from US$0.51
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Stripping Capacity AWG | 30AWG to 20AWG |
---|---|
Stripping Capacity Metric | 0.25mm to 0.8mm |
For Use With | 30AWG to 20AWG Range of Wire |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12.8V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-5 |
MSCP | 21 |
Average Bulb Life | 1000h |
Power Rating | 17.92W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
13.56MHz RFID/NFC Bracelet - 1KB | Adafruit Industries 921 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Socket | Transfer Multisort Elektronik |
Usb A/Horizontalontal Socket Rohs Compliant: Yes |Keystone 921 | Newark Electronics |
Horizontal Through Hole Type A 4 Position USB Socket | Future Electronics |
Customer Item | Carlton-Bates |
USB Connectors USB PC JACK HDR A | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 921-18, 921-36 Extension, 150Q Grip & 60A-3/4 Auger Bit |
---|
Where can I find additional details, specifications and documents for a 921?
Additional datasheets, footprints and schematics for 921 are listed on our Part Details page. You can also find images and similar parts to 921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 921 fall under?
The 921 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 921 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 921 you can contact the distributor directly for product support, shipping queries etc.
Is the 921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 921 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 921 often in real-time on the comparison pages.
What if I can't find stock of 921?
You can fill out our help required form which you can use to request a quote for 921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.