Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9203730001,
6-1197141-4 |
Shrink Ratio | 3:1 |
---|---|
Color | White |
Markers per Sleeve | 2 |
Compatible Cable Diameter | .275 – .64in, 6.9 – 16.2mm |
Recovered Inside Diameter | 6.3mm, .25in |
Sleeve Length | 1in, 25mm |
Supplied Diameter | .75in, 19mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels&Markers TMS-SCE-1K-3/4-2.0-S1-9 | Rapid Electronics |
TE Connectivity Wire Labels & Markers TMS-SCE-1K-3/4-2.0 | Distrelec |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Heat Shrink Tubing & Sleeves TMS-SCE-1K-3/4-2.0-S1-9 | Sager |
WIRE MARKERS - HEAT SHRINK | Farnell |
Where can I find additional details, specifications and documents for a 9203730001?
Additional datasheets, footprints and schematics for 9203730001 are listed on our Part Details page. You can also find images and similar parts to 9203730001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9203730001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9203730001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9203730001 fall under?
The 9203730001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9203730001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9203730001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9203730001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9203730001 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Sager and Farnell have stock available or on a lead time for 9203730001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9203730001 often in real-time on the comparison pages.
What if I can't find stock of 9203730001?
You can fill out our help required form which you can use to request a quote for 9203730001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.