920140-000 Pre-Printed Markers by TE Connectivity

STD09Y-R

Status: Active
Series: -
RoHS: Unknown
Aliases: 920140-000,
6-1198144-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0245

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.06
2,700
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.11
2,850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
2,700
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0471
2,700
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0384
2,700
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0414
2,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0347
-
Buy Now
Logo for Boersig
Boersig
from US$0.0440
-
Buy Now
Logo for Sager
Sager
from US$0.0245
-
Buy Now

Specifications

Marker Material Polyoxymethylene
Marker Size STD 09
Marker Style Snap-On
Marker Color Yellow
Compatible Cable Diameter .126 – .177in, 3.2 – 4.5mm
Printed Marking Color Black
Packaging Method Strip
Packaging Quantity 300
Printed Marking R
Marker Cut Straight

Alternative Descriptions

No. of markers: 30 | Conrad
Wire Labels & Markers Std09Y-R |Raychem Te Connectivity 920140-000 | Newark Electronics
Wire Labels&Markers STD09Y-R | Rapid Electronics
TE Connectivity STD09Y-R Wire Labels & Markers STD09Y-R | Distrelec
Cable Accessories Wire Marker Yellow Box | Avnet America
Wire Labels & Markers STD09Y-R | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 920140-000?

Additional datasheets, footprints and schematics for 920140-000 are listed on our Part Details page. You can also find images and similar parts to 920140-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 920140-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 920140-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 920140-000 fall under?

The 920140-000 is listed under Identification & Labeling > Pre-Printed Markers.

Can I view similar or alternative parts?

You can view similar parts to 920140-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 920140-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 920140-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 920140-000 have stock available?

Authorised distributors including Conrad, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 920140-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 920140-000 often in real-time on the comparison pages.

What if I can't find stock of 920140-000?

You can fill out our help required form which you can use to request a quote for 920140-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay