Status: | Unknown |
---|---|
Series: | TT-Series |
RoHS: | Compliant |
Prices starting from US$0.57
Dispenser Type | Needle |
---|---|
Product Range | TT-Series |
Accessory Type | Fluid Dispenser Needle |
Body Material | Polyethylene |
For Use With | 900 System Dispensing Syringes |
Length | 1.25" |
Tip Color | Pink |
RoHS Compliant | Yes |
Dispenser needle 20 GA Taper Pink x 50 | RS |
DISPENSING TIP, FLUID, PE, PINK, PK50 | element14 |
Dispensing Tip, Fluid, Pe, Pink, Pk50 | Newark Electronics |
Metcal 920125-DHUV Taper Tip 20 Gauge x 1-1/4" DHUV Pack Of 50 | Rapid Electronics |
Metcal Conical Dispensing Needle Straight 20 Pink | Distrelec |
Where can I find additional details, specifications and documents for a 920125-DHUV?
Additional datasheets, footprints and schematics for 920125-DHUV are listed on our Part Details page. You can also find images and similar parts to 920125-DHUV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 920125-DHUV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 920125-DHUV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 920125-DHUV fall under?
The 920125-DHUV is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to 920125-DHUV when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 920125-DHUV you can contact the distributor directly for product support, shipping queries etc.
Is the 920125-DHUV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 920125-DHUV have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 920125-DHUV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 920125-DHUV often in real-time on the comparison pages.
What if I can't find stock of 920125-DHUV?
You can fill out our help required form which you can use to request a quote for 920125-DHUV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.