Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1197139-0 |
Terminal & Splice Type | Splice |
---|---|
Wire Insulation Diameter (Max) | .135in, 3.4mm |
Overall Length | 1.1in, 28mm |
Wire/Cable Type | Coaxial Cable |
Sealable | No |
Insulated | Yes |
Product Type | Coaxial PinPak |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
B-046-11-N |Raychem Te Connectivity 920107-000 | Newark Electronics |
Cable Accessories Cable Termination | Avnet America |
Special Order: B-046-11-N Operating Temperature (Max): 150 °C Expanded Inside Diameter (Min): 2.94 mm Expanded Inside Diameter (Min): .115 in Recovered Inside Diameter (Max): .58 mm Recovered Inside Diameter (Max): .022 in Solder Sleeve Shield Terminator | Max Temp: 150 °C 2.94 mm | Part Number: 920107-000 | Internal Number: 920107-000 | Alias Number: 7-1197139-0 | TE Connectivity | TE Store |
Solder Sleeves & Shield Tubing B-046-11-N | Sager |
Where can I find additional details, specifications and documents for a 920107-000?
Additional datasheets, footprints and schematics for 920107-000 are listed on our Part Details page. You can also find images and similar parts to 920107-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 920107-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 920107-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 920107-000 fall under?
The 920107-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 920107-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 920107-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 920107-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 920107-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 920107-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 920107-000 often in real-time on the comparison pages.
What if I can't find stock of 920107-000?
You can fill out our help required form which you can use to request a quote for 920107-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.