Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Connector Height | .177in, 4.5mm |
Wire Size | 26 – 22AWG, .14 – .34mm² |
コネクタの高さ | 4.5mm |
Connector Length | 20mm, .787in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Mating Retention | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Rcpt Hsg Metric Interconn Sys |Amp Te Connectivity 92009-7 | Newark Electronics |
Conn Housing RCP 7 POS 2.5mm Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 92009-7?
Additional datasheets, footprints and schematics for 92009-7 are listed on our Part Details page. You can also find images and similar parts to 92009-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92009-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92009-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92009-7 fall under?
The 92009-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 92009-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92009-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 92009-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92009-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 92009-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92009-7 often in real-time on the comparison pages.
What if I can't find stock of 92009-7?
You can fill out our help required form which you can use to request a quote for 92009-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.