Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
5,750
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Connector Height | .177in, 4.5mm |
Wire Size | 26 – 22AWG, .14 – .34mm² |
Connector Length | .688in, 17.5mm |
コネクタの高さ | 4.5mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Rcpt Hsg Metric Interconn Sys |Amp Te Connectivity 92009-6 | Newark Electronics |
Conn Housing RCP 6 POS 2.5mm Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: RCPT HSG METRIC INTERCONN SYS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 92009-6 | Internal Number: 92009-6 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 92009-6?
Additional datasheets, footprints and schematics for 92009-6 are listed on our Part Details page. You can also find images and similar parts to 92009-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92009-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92009-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92009-6 fall under?
The 92009-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 92009-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92009-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 92009-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92009-6 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 92009-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92009-6 often in real-time on the comparison pages.
What if I can't find stock of 92009-6?
You can fill out our help required form which you can use to request a quote for 92009-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.