Status: | Unknown |
---|---|
Series: | 92001 Series |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Crimp Socket |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Product Range | 92001 Series |
Jacket Colour | Black |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Harness |
No. of Branches | 1 |
Pre Crimped Lead, Pico-Clasp Skt, 300M | Newark Electronics |
PRE CRIMPED LEAD, PICO-CLASP SKT, 300M | element14 |
Pre-crimped lead 300mm 1mm pitch, Tin | RS |
Where can I find additional details, specifications and documents for a 92001-1198?
Additional datasheets, footprints and schematics for 92001-1198 are listed on our Part Details page. You can also find images and similar parts to 92001-1198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92001-1198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92001-1198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92001-1198 fall under?
The 92001-1198 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 92001-1198 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92001-1198 you can contact the distributor directly for product support, shipping queries etc.
Is the 92001-1198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92001-1198 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 92001-1198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92001-1198 often in real-time on the comparison pages.
What if I can't find stock of 92001-1198?
You can fill out our help required form which you can use to request a quote for 92001-1198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.