Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connection Method | Wired |
---|---|
Computer Connector | - |
Keyboard Size | - |
Mouse Type | - |
Keyboard Colour | - |
Product Range | - |
Mk200 Wired Media Desktop Combo | Newark Electronics |
Where can I find additional details, specifications and documents for a 920-002714?
Additional datasheets, footprints and schematics for 920-002714 are listed on our Part Details page. You can also find images and similar parts to 920-002714 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 920-002714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 920-002714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 920-002714 fall under?
The 920-002714 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to 920-002714 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 920-002714 you can contact the distributor directly for product support, shipping queries etc.
Is the 920-002714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 920-002714 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 920-002714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 920-002714 often in real-time on the comparison pages.
What if I can't find stock of 920-002714?
You can fill out our help required form which you can use to request a quote for 920-002714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.