920-002552 Logitech Parts by Logitech

KEYBOARD STANDARD BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.85

Distributor Stock
Logo for Farnell
Farnell
from US$31.32
209
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.60
209
in stock
Buy Now
Logo for element14
element14
from US$48.69
209
in stock
Buy Now
Logo for Ebuyer
Ebuyer
from US$24.85
5
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$28.17
-
Buy Now

Specifications

Connection Method Wired
Computer Connector USB
Keyboard Size Standard, Standard
Mouse Type Optical
Keyboard Colour Black
Product Range -
SVHC No SVHC (27-Jun-2018)
Keyboard layout QWERTY

Alternative Descriptions

Keyboard, Standard, Black | Newark Electronics
KEYBOARD, STANDARD, BLACK | element14
Logitech Desktop MK120. A durable duo that brings comfort, style and simplicity together. You'll be comfortable with the keyboard thanks to the low-profile, whisper-quiet keys and standard layout with full-size F-keys and number pad. With its thin profile, spill-resistant design, durable keys that can withstand up to 10 million keystrokes and sturdy, adjustable tilt legs, this sleek keyboard not only looks and feels good - it's built to last. Plus, it's got easy-to-read keys. The high-definition optical mouse puts comfort and control in your hands with smooth, accurate tracking and a comfortable, ambidextrous shape. And setup is simple - you just plug your keyboard and mouse into USB ports and start using them right out of the box. - Comfortable, - quiet typing - Sleek yet sturdy,spill-resistant design - High-definition optical mouse - Plug-and-play USB connections - Easy-to-read key o Keyboard o Mouse o User documentation o 3-year manufacturer's guarantee and full product support System Requirements Windows-based PC Windows Vista, Windows XP, Windows 7, Windows 8, Windows 10 Two available USB ports Linux Linux kernel 2.6+ Two available USB ports | Ebuyer
Logitech Keyboard and Mouse, 1000dpi, MK120, UK English, QWERTY, Cable | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 920-002552?

Additional datasheets, footprints and schematics for 920-002552 are listed on our Part Details page. You can also find images and similar parts to 920-002552 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 920-002552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 920-002552 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 920-002552 fall under?

The 920-002552 is listed under Logitech Parts.

Can I view similar or alternative parts?

You can view similar parts to 920-002552 when available in the Logitech Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 920-002552 you can contact the distributor directly for product support, shipping queries etc.

Is the 920-002552 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 920-002552 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Ebuyer and Distrelec have stock available or on a lead time for 920-002552.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 920-002552 often in real-time on the comparison pages.

What if I can't find stock of 920-002552?

You can fill out our help required form which you can use to request a quote for 920-002552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay