920-002524 Part Information
Details for 920-002524 by Logitech
Computer & Office>Computing>Computer Peripherals
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 13.3900 |
5 | 12.4000 |
Stock Information
Details
Part Downloads
Part Specifications
Connection Method | Wired |
Computer Connector | USB |
Keyboard Size | Standard, Standard |
Keyboard Colour | Black |
Product Range | - |
Colour | Black |
Keyboard layout | QWERTY |
Alternative Part Descriptions
- KEYBOARD, K120 BUSINESS, LOGITECH UK; Connection Method:Wired; Computer Connector:USB; Keyboard Size:Standard; Keyboard Colour:Black; Product Range:-; Colour:Black; Keyboard Size:Standard; Keyboard layout:QWERTY RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 920-002524?
Additional datasheets, footprints and schematics for 920-002524 are listed in our Part Details tab. You can also find the 920-002524 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 920-002524 in the Pricing & Inventory tab next to part details. You can view 920-002524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 920-002524 fall under?
The 920-002524 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to 920-002524 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 920-002524 you can contact the distributor directly for product support, shipping queries etc.
Is the 920-002524 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 920-002524 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 920-002524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 920-002524 often in real-time on the comparison pages.
What if I can't find stock of 920-002524?
You can fill out our help required form which you can use to request a quote for 920-002524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.