Status: | Unknown |
---|---|
Series: | 92 Series |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.72
|
12
in stock
|
Buy Now | |
Sager
from US$3.85
|
7,655
in stock
|
Buy Now | |
element14
from US$3.55
|
4,195
in stock
|
Buy Now | |
Farnell
from US$4.14
|
3,437
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
428
in stock
|
Buy Now | |
RS Americas
from US$3.69
|
366
in stock
|
Buy Now | |
Distrelec
from US$2.96
|
89
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | 92 Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Contact Current Max | 50mA |
Contact Voltage AC Nom | 42V |
Illumination Colour | - |
Contact Voltage DC Nom | 42V |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2018) |
Switch Contact Blocks / Switch Kits SWTCH ELMT | Sager |
CONTACT BLOCK, 0.05A, 42V, THT | element14 |
Switch, Pushbutton, Spst, 100Ma, 42V | Newark Electronics |
Switching Element, Non-Illuminated, 1NO, MOM, 0.1A, 42VAC/DC, Gold, PCB Terminal | EAO 92-851.342 | RS Americas |
EAO Illuminatable switch element | Distrelec |
Tactile,PCB,12mm,sq,1NO,200mA/24V,S84 | RS |
Schaltelement I 1S Print | Boersig |
Where can I find additional details, specifications and documents for a 92-851.342?
Additional datasheets, footprints and schematics for 92-851.342 are listed on our Part Details page. You can also find images and similar parts to 92-851.342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92-851.342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92-851.342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92-851.342 fall under?
The 92-851.342 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 92-851.342 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92-851.342 you can contact the distributor directly for product support, shipping queries etc.
Is the 92-851.342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92-851.342 have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 92-851.342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92-851.342 often in real-time on the comparison pages.
What if I can't find stock of 92-851.342?
You can fill out our help required form which you can use to request a quote for 92-851.342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.