Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.77
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$14.63
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.01
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$12.44
|
2
in stock
|
Buy Now | |
element14
from US$12.15
|
1
in stock
|
Buy Now | |
Farnell
from US$15.07
|
1
in stock
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PRECISION TWEEZERS | RS |
Tweezer, Precision, Ss, 120Mm | Newark Electronics |
Tweezers | Transfer Multisort Elektronik |
Knipex 92 64 43 Precision Tweezers Blunt Shape Nickel Plated 120mm | Rapid Electronics |
TWEEZER, STRAIGHT/ ROUND, SS, 120MM | element14 |
Where can I find additional details, specifications and documents for a 92 64 43?
Additional datasheets, footprints and schematics for 92 64 43 are listed on our Part Details page. You can also find images and similar parts to 92 64 43 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92 64 43 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92 64 43 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92 64 43 fall under?
The 92 64 43 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 92 64 43 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92 64 43 you can contact the distributor directly for product support, shipping queries etc.
Is the 92 64 43 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92 64 43 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, Rapid Electronics and element14 have stock available or on a lead time for 92 64 43.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92 64 43 often in real-time on the comparison pages.
What if I can't find stock of 92 64 43?
You can fill out our help required form which you can use to request a quote for 92 64 43 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.