92 34 36 KNIPEX Parts by Knipex

TWEEZER BENT/ POINTED SS 155MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.81

Distributor Stock
Logo for RS
RS
from US$18.62
32
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$13.81
15
in stock
Buy Now
Logo for element14
element14
from US$22.62
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.42
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.70
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$16.74
-
Buy Now

Specifications

Tweezer Type Precision
Tweezer Tip Type / Style Bent Pointed
Overall Length 155mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

PRECISION TWEEZERS | RS
Tweezers | Transfer Multisort Elektronik
TWEEZER, BENT/ POINTED, SS, 155MM | element14
Tweezer, Gripping, 6" | Newark Electronics
Knipex 92 34 36 Precision Tweezers With Centering Pin 152mm | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 92 34 36?

Additional datasheets, footprints and schematics for 92 34 36 are listed on our Part Details page. You can also find images and similar parts to 92 34 36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 92 34 36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92 34 36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 92 34 36 fall under?

The 92 34 36 is listed under KNIPEX Parts.

Can I view similar or alternative parts?

You can view similar parts to 92 34 36 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 92 34 36 you can contact the distributor directly for product support, shipping queries etc.

Is the 92 34 36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 92 34 36 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 92 34 36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 92 34 36 often in real-time on the comparison pages.

What if I can't find stock of 92 34 36?

You can fill out our help required form which you can use to request a quote for 92 34 36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay