Status: | Unknown |
---|---|
Series: | 90 Series |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 7.37mm |
Forward Current If | 15mA |
Luminous Intensity | 6.5cd |
Product Range | 90 Series |
Where can I find additional details, specifications and documents for a 91W-NWG12H-CGO?
Additional datasheets, footprints and schematics for 91W-NWG12H-CGO are listed on our Part Details page. You can also find images and similar parts to 91W-NWG12H-CGO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91W-NWG12H-CGO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91W-NWG12H-CGO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91W-NWG12H-CGO fall under?
The 91W-NWG12H-CGO is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 91W-NWG12H-CGO when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91W-NWG12H-CGO you can contact the distributor directly for product support, shipping queries etc.
Is the 91W-NWG12H-CGO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91W-NWG12H-CGO have stock available?
Authorised distributors including element14 and RS Americas have stock available or on a lead time for 91W-NWG12H-CGO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91W-NWG12H-CGO often in real-time on the comparison pages.
What if I can't find stock of 91W-NWG12H-CGO?
You can fill out our help required form which you can use to request a quote for 91W-NWG12H-CGO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.