Status: | Unknown |
---|---|
Series: | SE Series |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Product Range | SE Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 17ozf |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
External Depth | 8.5mm |
External Length / Height | 17mm |
External Width | 22.23mm |
Lead Length | 300mm |
Material | Corrosion-resistant Aluminium |
No. of Mechanical Operations | 10000000 |
Operating Force | 4.73N |
Operating Temperature Max | 150°C |
Operating Temperature Min | -62°C |
Pre-travel | 1.3mm |
Standard | Ex N d II |
SWITCH, SUBMINIATURE, ENV. PROOF | element14 |
Where can I find additional details, specifications and documents for a 91SE1?
Additional datasheets, footprints and schematics for 91SE1 are listed on our Part Details page. You can also find images and similar parts to 91SE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91SE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91SE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91SE1 fall under?
The 91SE1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 91SE1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91SE1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91SE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91SE1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 91SE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91SE1 often in real-time on the comparison pages.
What if I can't find stock of 91SE1?
You can fill out our help required form which you can use to request a quote for 91SE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.