Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series I |
RoHS: | Unknown |
No distributors results available
Connector Shell Size | 16 |
---|---|
Cable Diameter Max | 15.88mm |
Strain Relief Material | Aluminium Alloy |
Product Range | MIL-DTL-26482 Series I |
For Use With | MIL-DTL-26482 Series I Connectors |
SVHC | Cadmium (27-Jun-2018) |
Accessory Type | Spring Backshell |
Cable Exit Angle | 180° |
Where can I find additional details, specifications and documents for a 91K1-16-10-1-B-HE200?
Additional datasheets, footprints and schematics for 91K1-16-10-1-B-HE200 are listed on our Part Details page. You can also find images and similar parts to 91K1-16-10-1-B-HE200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91K1-16-10-1-B-HE200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91K1-16-10-1-B-HE200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91K1-16-10-1-B-HE200 fall under?
The 91K1-16-10-1-B-HE200 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 91K1-16-10-1-B-HE200 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91K1-16-10-1-B-HE200 you can contact the distributor directly for product support, shipping queries etc.
Is the 91K1-16-10-1-B-HE200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91K1-16-10-1-B-HE200 have stock available?
There is no stock from authorised distributors for 91K1-16-10-1-B-HE200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91K1-16-10-1-B-HE200 often in real-time on the comparison pages.
What if I can't find stock of 91K1-16-10-1-B-HE200?
You can fill out our help required form which you can use to request a quote for 91K1-16-10-1-B-HE200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.