Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG196A |
---|---|
Wire Gauge | 30AWG |
Conductor Area CSA | 0.06mm² |
Impedance | 53ohm |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | White |
Jacket Material | TFE |
Conductor Material | Tinned Copper |
No. of Max Strands x Strand Size | 7 x 38AWG |
External Diameter | 1.93mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Attenuation @ 100MHz | 13.3dB |
Attenuation @ 10MHz | 5.3dB |
Attenuation @ 1GHz | 45dB |
Attenuation @ 200MHz | 20dB |
Attenuation @ 400MHz | 27.5dB |
Attenuation @ 50MHz | 10dB |
Capacitance per Metre | 91.2pF/m |
Coaxial Type | RG196A/U |
Conductor Make-up | 7/0.1mm |
Dielectric Insulation Diameter | 0.86mm |
Dielectric Material | Tetrafluoroethylene |
Outer Diameter | 1.93mm |
Primary Screen material | Silver Coated Copper Braid |
Secondary Insulation Colour | White |
Secondary Insulation Material | Tetrafluoroethylene |
Wire Size | 30AWG |
COAXIAL CABLE RG196AU | RS |
Coaxial Cable, Rg-196A/U, 100Ft, White | Newark Electronics |
Coaxial Cable, RG196A/U,30 AWG, SCCS,7x38,Braid Shld, TFE Ins, Wht TFE Tape jkt | Alpha Wire 9196A WH005 | RS Americas |
CABLE, COAX, RG196A/U, CLEAR, 30.5M | element14 |
Where can I find additional details, specifications and documents for a 9196A WH005?
Additional datasheets, footprints and schematics for 9196A WH005 are listed on our Part Details page. You can also find images and similar parts to 9196A WH005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9196A WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9196A WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9196A WH005 fall under?
The 9196A WH005 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 9196A WH005 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9196A WH005 you can contact the distributor directly for product support, shipping queries etc.
Is the 9196A WH005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9196A WH005 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 9196A WH005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9196A WH005 often in real-time on the comparison pages.
What if I can't find stock of 9196A WH005?
You can fill out our help required form which you can use to request a quote for 9196A WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.