Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9187554002,
2-1197130-7 |
Fluid Type | Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Military Decontaminating Agents, Hydraulic Fluid, De-Icing Fluid, Water, Diesel Fuel, Brake Fluid |
---|---|
Material | Crosslinked Fluoropolymer |
Material Systems Code | 300 |
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | 3.2mm, .126in |
Expanded Inside Diameter (Min) | 6.4mm, .252in |
Size Range | .126 – .252in, 3.2 – 6.4mm |
Recovered Wall Thickness (Nominal) | .016in, .4mm |
Product Source | US |
Low Outgassing | Yes |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Fluid Resistance | Immersion Protection, Splash Protection |
Operating Temperature Range | -65 – 200°C |
Shrink Temperature (Min) | 220°C |
Resistant To | Fluids |
Recovery Temperature | 220°C |
Flammability | Highly Flame-Resistant |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Black Spool | Avnet America |
RT555-1/4-0-SP | TE Connectivity 9187554002 | RS Americas |
Heat Shrink Tubing & Sleeves RT555-1/4-0-SP | Sager |
Where can I find additional details, specifications and documents for a 9187554002?
Additional datasheets, footprints and schematics for 9187554002 are listed on our Part Details page. You can also find images and similar parts to 9187554002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9187554002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9187554002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9187554002 fall under?
The 9187554002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9187554002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9187554002 you can contact the distributor directly for product support, shipping queries etc.
Is the 9187554002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9187554002 have stock available?
Authorised distributors including Avnet America, RS Americas, Avnet Asia, TTI Europe and Sager have stock available or on a lead time for 9187554002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9187554002 often in real-time on the comparison pages.
What if I can't find stock of 9187554002?
You can fill out our help required form which you can use to request a quote for 9187554002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.