Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
10,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
500
in stock
|
Buy Now | |
element14
from US$35.10
|
211
in stock
|
Buy Now | |
Farnell
from US$21.87
|
209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
110
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$22.18
|
-
|
Buy Now |
Applicator Type | Solder Pastes |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Needle |
Colour | Green |
For Use With | Fluid Dispensing Devices |
Length | 12.7mm |
Material | Stainless Steel Cannula with double Helix Polypropylene Hub |
Material Gauge | 18 |
Precision dispenser needles 18 gauge x50 | RS |
Metcal 918050-TE Precision TE Needle 18 Gauge x 1/2" Green - Pack Of 50 | Rapid Electronics |
NEEDLE, 18 GAUGE, GREEN, 0.84MM, PK50 | element14 |
Needle: steel | Transfer Multisort Elektronik |
Metcal Precision Dispensing Needles Straight 18 Green | Distrelec |
Needle, Dispensing, 12.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 918050-TE?
Additional datasheets, footprints and schematics for 918050-TE are listed on our Part Details page. You can also find images and similar parts to 918050-TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 918050-TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 918050-TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 918050-TE fall under?
The 918050-TE is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to 918050-TE when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 918050-TE you can contact the distributor directly for product support, shipping queries etc.
Is the 918050-TE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 918050-TE have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 918050-TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 918050-TE often in real-time on the comparison pages.
What if I can't find stock of 918050-TE?
You can fill out our help required form which you can use to request a quote for 918050-TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.