Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.20
|
40
in stock
|
Buy Now | |
TE Store
from US$1.59
|
970
in stock
|
Buy Now | |
Rapid Electronics
from US$3.18
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
175
in stock
|
Buy Now | |
Distrelec
from US$2.65
|
175
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
Boersig
from US$2.37
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | White |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 26 |
Mating Tab Width | 1.8mm, .039in, .071in, 1mm |
Height | .681in, 17.3mm |
Width | 1.661in, 42.2mm |
Length | .827in, 21mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3mm, .138in, .118in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 25 |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .205in, 5.2mm |
Hybrid Connector | Yes |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
HYBRID MK-2 PLUG HSG ASSY 26P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm 1.8 mm Mating Tab Width: .039 in .071 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 26 Housing for Female Terminals 1 mm .039" | Multilock & Connector Housing | Part Number: 917994-1 | Internal Number: 917994-1 | TE Connectivity | TE Store |
Automotive Connectors HYBRID MK-2 PLUG HSG ASY | Rapid Electronics |
TE Connectivity - AMP Housing HYBRID MK-2 PLUG HSG ASSY 26P | Distrelec |
0.40/0.70 Hybrid Housing,plug,2row,26w | RS |
Conn Housing PL 26 POS Crimp ST Cable Mount | Avnet America |
0.40/0.70 Hybrid Housing, plug,2row,26w | TE Connectivity 917994-1 | RS Americas |
Hybrid Mk-2 Plug Hsg Assy 26P |Amp Te Connectivity 917994-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 917994-1?
Additional datasheets, footprints and schematics for 917994-1 are listed on our Part Details page. You can also find images and similar parts to 917994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917994-1 fall under?
The 917994-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 917994-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917994-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 917994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917994-1 often in real-time on the comparison pages.
What if I can't find stock of 917994-1?
You can fill out our help required form which you can use to request a quote for 917994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.