Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG178B |
---|---|
Wire Gauge | 30AWG |
Conductor Area CSA | 0.06mm² |
Impedance | 50ohm |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Natural |
Jacket Material | FEP |
Conductor Material | SPCCS (Silver Plated Copper Coated Steel) |
No. of Max Strands x Strand Size | 7 x 0.1mm |
External Diameter | 1.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Attenuation @ 100MHz | 13.3dB |
Attenuation @ 10MHz | 5.3dB |
Attenuation @ 1GHz | 45dB |
Attenuation @ 200MHz | 20dB |
Attenuation @ 400MHz | 27.5dB |
Attenuation @ 50MHz | 10dB |
Capacitance per Metre | 93.1pF/m |
Coaxial Type | RG178B/U |
Conductor Make-up | 7/0.1mm |
Dielectric Insulation Diameter | 0.86mm |
Dielectric Material | Tetrafluoroethylene |
Outer Diameter | 1.8mm |
Primary Screen material | Silver Coated Copper Braid |
Secondary Insulation Colour | Natural |
Secondary Insulation Material | Fluorinated Ethylene-Propylene |
Wire Size | 30AWG |
CABLE, COAX, RG178B/U, CLEAR, PER M | element14 |
CABLE, COAX, RG178B/U, CLEAR, PER M | Farnell |
Where can I find additional details, specifications and documents for a 9178B CLEAR?
Additional datasheets, footprints and schematics for 9178B CLEAR are listed on our Part Details page. You can also find images and similar parts to 9178B CLEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9178B CLEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9178B CLEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9178B CLEAR fall under?
The 9178B CLEAR is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 9178B CLEAR when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9178B CLEAR you can contact the distributor directly for product support, shipping queries etc.
Is the 9178B CLEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9178B CLEAR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 9178B CLEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9178B CLEAR often in real-time on the comparison pages.
What if I can't find stock of 9178B CLEAR?
You can fill out our help required form which you can use to request a quote for 9178B CLEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.