917731-1 PCB Connectors by TE Connectivity

2.5 S.D.L P.HDR ASY 11P H/PRO.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.45
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Connector Profile High
Number of Rows 1
Number of Positions 11
PCB Mount Orientation Vertical
端子の下地めっきの材料 Copper
Contact Underplating Material Thickness .5 – 1.2µm, 19.68 – 47.24µin
PCB Contact Termination Area Plating Material Thickness 31.49 – 98.42µin, .8µm
Mating Post Length 4.7mm, 1.8in
Contact Base Material Brass
PCB Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Thickness 31.49 – 98.42µin, .8µm
Contact Retention Within Housing Without
Contact Layout Inline
Contact Current Rating (Max) 3A
Contact Underplating Material Copper
Contact Mating Area Plating Material Pre-Tin
Contact Type Tab
Contact Shape & Form Square
Connector Length 1.27in, 32.5mm
Connector Height 15.3mm, .6in
PCB Thickness (Recommended) 1.6mm, .063in
コネクタの高さ 15.3mm
Operating Voltage 250VAC, 250VDC
Centerline (Pitch) 2.5mm, .098in
Housing Material Nylon 6/6 GF
Housing Color Natural
UL Flammability Rating UL 94V-0
PCB Mount Alignment With
Strain Relief Without
PCB Mount Retention Type Kinked
Connector Mounting Type Board Mount
PCB Mount Retention With
PCB Mount Alignment Type Locating Posts
Mating Retention With
Circuit Application Signal
実装方法 Bag/Box
Packaging Quantity 100
Packaging Method Bag/Box
Glow Wire Rating Glow Wire
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Sealable No
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Wire & Cable Solder
Termination Post & Tail Length .126in, 3.2mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -22 – 221°F, -30 – 105°C

Compatible Parts


Alternative Descriptions

2.5 S.d.l P.hdr Asy 11P H/Pro. |Amp Te Connectivity 917731-1 | Newark Electronics
Conn Shrouded Header HDR 11 POS 2.5mm Solder ST Thru-Hole Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 917731-1?

Additional datasheets, footprints and schematics for 917731-1 are listed on our Part Details page. You can also find images and similar parts to 917731-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 917731-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917731-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 917731-1 fall under?

The 917731-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 917731-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 917731-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 917731-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 917731-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for 917731-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 917731-1 often in real-time on the comparison pages.

What if I can't find stock of 917731-1?

You can fill out our help required form which you can use to request a quote for 917731-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay