No distributors results available
View Full Pricing & Stock ComparisonConnector Profile | High |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Contact Retention Within Housing | With |
Contact Layout | Inline |
Contact Type | Tab |
Connector Length | .6in |
Connector Height | .59in |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Contact Retention Type Within Housing | Double Lock Plate |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | PLUG P/N 917689 |
Packaging Quantity | 150 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 917713-2?
Additional datasheets, footprints and schematics for 917713-2 are listed on our Part Details page. You can also find images and similar parts to 917713-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917713-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917713-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917713-2 fall under?
The 917713-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917713-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917713-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 917713-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917713-2 have stock available?
There is no stock from authorised distributors for 917713-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917713-2 often in real-time on the comparison pages.
What if I can't find stock of 917713-2?
You can fill out our help required form which you can use to request a quote for 917713-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.