Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
4,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
4,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
4,250
in stock
|
Buy Now | |
Farnell
from US$0.18
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon 6/6 GF |
Number of Positions | 11 |
Packaging Quantity | 400 |
Packaging Method | Bag |
実装方法 | Bag |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Retention Accessory Type | Double Lock Plate |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 2.5 SIG DLOCK D.L.P 11P | Rapid Electronics |
TE Connectivity 2.5 SIGNAL D.LOCK D.L.P 11P Automotive Connectors 2.5 SIG DLOCK D.L.P 11P | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
2.5 Signal D.lock D.l.p 11P |Amp Te Connectivity 917707-1 | Newark Electronics |
Connector Accessories 11 POS Double-Lock Plate Nylon 66 | Avnet America |
Where can I find additional details, specifications and documents for a 917707-1?
Additional datasheets, footprints and schematics for 917707-1 are listed on our Part Details page. You can also find images and similar parts to 917707-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917707-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917707-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917707-1 fall under?
The 917707-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 917707-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917707-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917707-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917707-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 917707-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917707-1 often in real-time on the comparison pages.
What if I can't find stock of 917707-1?
You can fill out our help required form which you can use to request a quote for 917707-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.