Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Red |
---|---|
Material | Nylon 6/6 GF |
Number of Positions | 4 |
実装方法 | Bag |
Packaging Quantity | 800 |
Packaging Method | Bag |
Product Type | Accessory |
Connector & Contact Retention Accessory Type | Double Lock Plate |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 917700-2?
Additional datasheets, footprints and schematics for 917700-2 are listed on our Part Details page. You can also find images and similar parts to 917700-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917700-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917700-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917700-2 fall under?
The 917700-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 917700-2 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917700-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 917700-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917700-2 have stock available?
There is no stock from authorised distributors for 917700-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917700-2 often in real-time on the comparison pages.
What if I can't find stock of 917700-2?
You can fill out our help required form which you can use to request a quote for 917700-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.