Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0334
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
98,995
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
98,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.0334
|
98,995
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
98,995
in stock
|
Buy Now | |
TE Store
from US$0.08
|
12,815
in stock
|
Buy Now | |
Future Electronics
from US$0.0437
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon 6/6 GF |
Number of Positions | 4 |
Packaging Quantity | 800 |
Packaging Method | Bag |
実装方法 | Bag |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Retention Accessory Type | Double Lock Plate |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 2.5 Sig Dlock D.l.p 4P |Amp Te Connectivity 917700-1 | Newark Electronics |
Automotive Connectors 2.5 SIG DLOCK D.L.P 4P | Rapid Electronics |
TE Connectivity - AMP 2.5 SIGNAL D/LOCK D.L.P 4P | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
2.5 SIGNAL D/LOCK D.L.P 4P Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Nylon 6/6 GF Number of Positions: 4 Operating Temperature (Max): 221 °F Double Lock Plate Natural Nylon 6/6 GF 4 | Signal Double Lock Tpa | Part Number: 917700-1 | Internal Number: 917700-1 | TE Connectivity | TE Store |
Signal Double Lock Series 4 Position 2.5 Signal Double Lock Plate | Future Electronics |
Connector Accessories 4 POS Double-Lock Plate Nylon 66 Tin Finish | Avnet America |
DOUBLE LOCK PLATE, 4POS, NYLON, NATURAL | element14 |
Status: | Unknown |
---|---|
Series: | Signal Double Lock Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP 4 Position Signal Double Lock Series Connectors |
Product Range | Signal Double Lock Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 917700-1?
Additional datasheets, footprints and schematics for 917700-1 are listed on our Part Details page. You can also find images and similar parts to 917700-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917700-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917700-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917700-1 fall under?
The 917700-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 917700-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917700-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917700-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917700-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 917700-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917700-1 often in real-time on the comparison pages.
What if I can't find stock of 917700-1?
You can fill out our help required form which you can use to request a quote for 917700-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.