Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Type | Pin |
Contact Base Material | Brass |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Accepts Wire Insulation Diameter Range | .028 – .039in, .7 – .98mm |
Wire Stripping Length | .059in |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 15000 |
Product Type | Contact |
Headers & Wire Housings 1.5 Btw Post Cont |Amp Te Connectivity 917571-1 | Newark Electronics |
TE Connectivity - AMP Wire-to-Board Contact 1.5 BTW PT CONTACT | Distrelec |
1.5 BTW POST CONTACT Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Size: 30 – 26 AWG Wire Size: .05 – .15 mm² Contact Base Material: Brass Pin Tin 30 – 26 AWG .05 – .15 mm² | Connector Contact | Part Number: 917571-1 | Internal Number: 917571-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMPMODU Series Housing Connectors |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 917571-1?
Additional datasheets, footprints and schematics for 917571-1 are listed on our Part Details page. You can also find images and similar parts to 917571-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917571-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917571-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917571-1 fall under?
The 917571-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917571-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917571-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917571-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917571-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Avnet America have stock available or on a lead time for 917571-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917571-1 often in real-time on the comparison pages.
What if I can't find stock of 917571-1?
You can fill out our help required form which you can use to request a quote for 917571-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.