Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
5,112
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
5,112
in stock
|
Buy Now | |
Distrelec
from US$1.56
|
5,112
in stock
|
Buy Now | |
TE Store
from US$1.04
|
829
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 14 |
Number of Sections | 1 |
Tab Width | 1mm, .039in |
Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 14.2mm, .602in |
PCB Thickness (Recommended) | .063in |
Length | 22.5mm, .886in |
Width | 26.6mm, 1.047in |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94-HB |
Locking Interface | With |
Mounting Holes | Without |
PCB Mount Retention | Without |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 90 |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Operating Temperature (Max) | 75°C, 70°C, 65°C, 85°C, 90°C, 185°F, 100°C, 105°C, 167°F, 176°F, 149°F, 221°F, 80°C, 194°F, 212°F, 158°F |
Automotive Conn 040 MLC CAP ASY 14P H LOW PRO | Rapid Electronics |
TE Connectivity 040 MLC CAP ASSY 14P H LOW PRO Automotive Connectors 040 MLC CAP ASY 14P H LOW PRO | Distrelec |
AUTOMOTIVE CONNECTORS | Farnell |
040 MLC CAP ASSY 14P H LOW PRO PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Rows: 2 Centerline (Pitch): 2.5 mm PCB Mount Header Horizontal Wire-to-Board 2 | Signal Header | Part Number: 917534-1 | Internal Number: 917534-1 | 2.5 mm | TE Connectivity | TE Store |
Conn Multilock Connector HDR 14 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 917534-1?
Additional datasheets, footprints and schematics for 917534-1 are listed on our Part Details page. You can also find images and similar parts to 917534-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917534-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917534-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917534-1 fall under?
The 917534-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 917534-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917534-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917534-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917534-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 917534-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917534-1 often in real-time on the comparison pages.
What if I can't find stock of 917534-1?
You can fill out our help required form which you can use to request a quote for 917534-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.