Status: | Unknown |
---|---|
Series: | SB350 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.92
|
85
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
1,516
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
519
in stock
|
Buy Now | |
Newark Electronics
from US$12.99
|
85
in stock
|
Buy Now | |
element14
from US$21.04
|
85
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
20
in stock
|
Buy Now | |
RS
from US$35.30
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | SB350 Series |
---|---|
Contact Gender | - |
Contact Termination Type | Crimp |
Wire Size AWG Max | 0AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Anderson SB350 Series Housing Connectors |
Contact, 0Awg, Crimp | Newark Electronics |
CONTACT, 0AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #8 |
---|---|
Stud Size - Metric | M4 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.156 |
RoHS Compliant | Yes |
Lockwasher Terminal lug #8 Stud Tin Plate Brass | Keystone Electronics 917 | RS Americas |
Tip: solder lug ring | Transfer Multisort Elektronik |
Brass Tin Plate .739 inch Long Lockwasher Terminal Lug | Future Electronics |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#8 | Sager |
Where can I find additional details, specifications and documents for a 917?
Additional datasheets, footprints and schematics for 917 are listed on our Part Details page. You can also find images and similar parts to 917 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917 fall under?
The 917 is listed under Anderson Power Products Parts.
Can I view similar or alternative parts?
You can view similar parts to 917 when available in the Anderson Power Products Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917 you can contact the distributor directly for product support, shipping queries etc.
Is the 917 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 917.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917 often in real-time on the comparison pages.
What if I can't find stock of 917?
You can fill out our help required form which you can use to request a quote for 917 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.