Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9166110001,
3-1197115-6 |
Shrink Ratio | 2:1 |
---|---|
Markers per Sleeve | 2 |
Color | Black |
Compatible Cable Diameter | 3.4 – 6.mm, .134 – .236in |
Sleeve Length | 1in, 25mm |
Supplied Diameter | 6.4mm, .25in |
Recovered Inside Diameter | 3.1mm, .125in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | High Temperature |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 225°C, -67 – 437°F |
TE Connectivity HT-SCE-1/4-2.0-S1-0 Wire Labels & Marker | Distrelec |
Wire Labels & Markers Ht-Sce-1/4-2.0-S1-0 |Raychem Te Connectivity 9166110001 | Newark Electronics |
Wire Labels & Markers HT-SCE-1/4-2.0-S1-0 | Sager |
HEAT SHRINK BOOTS | Farnell |
Where can I find additional details, specifications and documents for a 9166110001?
Additional datasheets, footprints and schematics for 9166110001 are listed on our Part Details page. You can also find images and similar parts to 9166110001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9166110001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9166110001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9166110001 fall under?
The 9166110001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9166110001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9166110001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9166110001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9166110001 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 9166110001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9166110001 often in real-time on the comparison pages.
What if I can't find stock of 9166110001?
You can fill out our help required form which you can use to request a quote for 9166110001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.