Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Switch Mode |
---|---|
Battery Technologies Supported | - |
Supply Voltage | 230V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
External Depth | 51mm |
External Length / Height | 106mm |
External Width | 68mm |
For Use With | Lead Acid-/Sealed Lead Acid Battery |
LEAD ACID CHARGER EURO | RS |
Autom. PB Charger 2,3-27,6V 0,3-0,9A | Schukat Electronic |
Where can I find additional details, specifications and documents for a 9164016?
Additional datasheets, footprints and schematics for 9164016 are listed on our Part Details page. You can also find images and similar parts to 9164016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9164016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9164016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9164016 fall under?
The 9164016 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 9164016 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9164016 you can contact the distributor directly for product support, shipping queries etc.
Is the 9164016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9164016 have stock available?
Authorised distributors including RS and Schukat Electronic have stock available or on a lead time for 9164016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9164016 often in real-time on the comparison pages.
What if I can't find stock of 9164016?
You can fill out our help required form which you can use to request a quote for 9164016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.