Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
916320-000,
2-1197113-0 |
Lead Plating Material | Tin |
---|---|
Lead Color | White |
Lead Stranding | Stranded |
Pre-Installed Lead Type | AS22759/32 |
Pre-Installed Lead | Yes |
Expanded Inside Diameter (Min) | 1.9mm, .075in |
Jacket Outside Diameter | 1.9mm, .075in |
Pre-Installed Lead Wire Size | 304CMA, 26AWG, .15mm² |
Recovered Inside Diameter (Max) | .9mm, .075in |
Overall Length | 16.5mm, .65in |
Shield Outside Diameter (Min) | .035in, .9mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | RT-1404 |
Government Qualified | No |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing ST63-1-55-26-9 | Sager |
Where can I find additional details, specifications and documents for a 916320-000?
Additional datasheets, footprints and schematics for 916320-000 are listed on our Part Details page. You can also find images and similar parts to 916320-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 916320-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 916320-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 916320-000 fall under?
The 916320-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 916320-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 916320-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 916320-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 916320-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 916320-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 916320-000 often in real-time on the comparison pages.
What if I can't find stock of 916320-000?
You can fill out our help required form which you can use to request a quote for 916320-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.