Status: | Unknown |
---|---|
Series: | MOBO Series |
RoHS: | Unknown |
Product Range | MOBO Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 6Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
External Depth | 15.7mm |
External Length / Height | 1.75mm |
External Width | 16.4mm |
Gender | Receptacle |
Lead Spacing | 2.54mm |
No. of Rows | 2Rows |
Pitch Spacing | 2.54mm |
Card Edge & Backplane Connector, Mobo Series, Memory Socket, Receptacle, 6, 2.54 Mm, Surface Mount Rohs Compliant: Yes |Avx Interconnect 9162006216175 | Newark Electronics |
CARD READER, SIM, 1.05MM | element14 |
Conn SIM M 6 POS 2.54mm Solder ST SMD T/R 0.5A | Avnet America |
Where can I find additional details, specifications and documents for a 9162006216175?
Additional datasheets, footprints and schematics for 9162006216175 are listed on our Part Details page. You can also find images and similar parts to 9162006216175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9162006216175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9162006216175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9162006216175 fall under?
The 9162006216175 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9162006216175 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9162006216175 you can contact the distributor directly for product support, shipping queries etc.
Is the 9162006216175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9162006216175 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 9162006216175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9162006216175 often in real-time on the comparison pages.
What if I can't find stock of 9162006216175?
You can fill out our help required form which you can use to request a quote for 9162006216175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.