Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
916188-000,
4-1198939-3 |
Tape Width | 2.5in, 63.5mm |
---|---|
Identification Code | AIRCON (Air Conditioning) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
実装方法 | Roll |
Packaging Quantity | 1, 100 ft Rollft |
Packaging Method | Roll |
Label Style | Continuous |
TP Tape Label | Yes |
Label Length | 100ft, 30.48m |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Number of Labels Across | 1 |
Region | Americas |
Pipe Identification Code | AIRCON (Air Conditioning) |
Pipe Identification Type | Label Identification Tape |
Tape Finish | Gloss/Matte |
Product Type | Label Identification Tape |
Label Type | Pipe Identification |
Continuous Roll | Yes |
Tape Type | Color Coded Tape |
Operating Temperature Range | -40 – 350°F, -40 – 188°C |
Pushbutton Switches TP-AIRCON-CONT | Sager |
Where can I find additional details, specifications and documents for a 916188-000?
Additional datasheets, footprints and schematics for 916188-000 are listed on our Part Details page. You can also find images and similar parts to 916188-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 916188-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 916188-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 916188-000 fall under?
The 916188-000 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to 916188-000 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 916188-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 916188-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 916188-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 916188-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 916188-000 often in real-time on the comparison pages.
What if I can't find stock of 916188-000?
You can fill out our help required form which you can use to request a quote for 916188-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.