Status: | Unknown |
---|---|
Series: | TT-Series |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
6,950
in stock
|
Buy Now | |
Newark Electronics
from US$27.98
|
41
in stock
|
Buy Now | |
element14
from US$25.62
|
41
in stock
|
Buy Now | |
Farnell
from US$27.65
|
41
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
-
|
Buy Now |
Applicator Type | Taper Tip |
---|---|
Product Range | TT-Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Dispenser Needle 16 GA Taper Grey x 50 | RS |
Dispensing Tip, Fluid, Pe, Grey, Pk50 | Newark Electronics |
Metcal Conical Dispensing Needle Straight 16 Grey | Distrelec |
Needle: plastic | Transfer Multisort Elektronik |
Metcal 916125-DHUV Taper Tip 16 Gauge x 1-1/4" DHUV Pack Of 50 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 916125-DHUV?
Additional datasheets, footprints and schematics for 916125-DHUV are listed on our Part Details page. You can also find images and similar parts to 916125-DHUV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 916125-DHUV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 916125-DHUV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 916125-DHUV fall under?
The 916125-DHUV is listed under Chemicals & Adhesives > Chemical Accessories > Applicators.
Can I view similar or alternative parts?
You can view similar parts to 916125-DHUV when available in the Applicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 916125-DHUV you can contact the distributor directly for product support, shipping queries etc.
Is the 916125-DHUV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 916125-DHUV have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 916125-DHUV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 916125-DHUV often in real-time on the comparison pages.
What if I can't find stock of 916125-DHUV?
You can fill out our help required form which you can use to request a quote for 916125-DHUV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.