Potting Compound Type | Silicone RTV |
---|---|
Dispensing Method | Can |
Compound Colour | White |
Weight | 5kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Colour | Off White |
Cure Time | 24h |
Dielectric Strength | 22kV/mm |
Elongation | 150% |
Operating Temperature Max | 250°C |
Operating Temperature Min | -50°C |
Shelf Life | 0.5Yr |
Weight Min | 5kg |
Status: | Unknown |
---|---|
Series: | SILASTIC Series |
RoHS: | Unknown |
Potting Compound Type | Silicone RTV |
---|---|
Compound Colour | White |
Product Range | SILASTIC Series |
Dispensing Method | Can |
Weight | 5kg |
Rtv Silicone Elastomer, Can, Wht, 5Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a 9161 5KG?
Additional datasheets, footprints and schematics for 9161 5KG are listed on our Part Details page. You can also find images and similar parts to 9161 5KG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9161 5KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9161 5KG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9161 5KG fall under?
The 9161 5KG is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Adhesives & Glues.
Can I view similar or alternative parts?
You can view similar parts to 9161 5KG when available in the Adhesives & Glues range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9161 5KG you can contact the distributor directly for product support, shipping queries etc.
Is the 9161 5KG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9161 5KG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 9161 5KG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9161 5KG often in real-time on the comparison pages.
What if I can't find stock of 9161 5KG?
You can fill out our help required form which you can use to request a quote for 9161 5KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.