Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.90
|
34
in stock
|
Buy Now | |
RS Americas
from US$25.81
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$15.18
|
56
in stock
|
Buy Now | |
element14
from US$23.22
|
56
in stock
|
Buy Now | |
Farnell
from US$20.98
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
27
in stock
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | SB 350 Series |
RoHS: | Compliant |
Product Range | SB 350 Series |
---|---|
Contact Gender | Tab |
Contact Termination Type | Crimp |
Wire Size AWG Max | 000AWG |
Contact Plating | Silver |
For Use With | Anderson SB 350 Series Housing Connectors |
RoHS Compliant | Yes |
Wire Contact 3/0 AWG 350 A 1.10 in. (Max.) Silver Plated SB 350, SB Series | Anderson Power Products 916 | RS Americas |
Contact, Tab, Crimp, 3/0Awg | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Woodhead Super-Safeway Heavy Duty Hand Wind Reel with 4 NEMA 5-15 Receptacles with GFCI | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #6 |
---|---|
Stud Size - Metric | M3.5 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.156 |
RoHS Compliant | Yes |
Tip: solder lug ring | Transfer Multisort Elektronik |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#6 | Sager |
Where can I find additional details, specifications and documents for a 916?
Additional datasheets, footprints and schematics for 916 are listed on our Part Details page. You can also find images and similar parts to 916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 916 fall under?
The 916 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 916 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 916 you can contact the distributor directly for product support, shipping queries etc.
Is the 916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 916 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 916 often in real-time on the comparison pages.
What if I can't find stock of 916?
You can fill out our help required form which you can use to request a quote for 916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.