Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | Beryllium Copper |
---|---|
Voltage Rating | - |
Contact Gender | - |
No. of Contacts | 4 Contact, 4Contacts |
Battery Terminals | SMD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Connector |
Current Per Contact | 3A |
Current Rating | 3A |
Current per Contact Max | 3A |
External Depth | 3mm |
External Length / Height | 8mm |
External Width | 10mm |
For Use With | Mobile Phones PDA Industrial Modules and Medical Electronics |
Gender | Plug |
Lead Spacing | 2.5mm |
Mechanical Life | 5000 operations |
No. of Cells | 1 |
CONNECTOR, BATTERY, 4 POS, 1.2MM | element14 |
Connector, Battery, 4 Pos, 1.2Mm | Newark Electronics |
Conn Battery M 4Power POS 2.5mm Solder ST SMD 4 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 9155004001016?
Additional datasheets, footprints and schematics for 9155004001016 are listed on our Part Details page. You can also find images and similar parts to 9155004001016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9155004001016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9155004001016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9155004001016 fall under?
The 9155004001016 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9155004001016 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9155004001016 you can contact the distributor directly for product support, shipping queries etc.
Is the 9155004001016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9155004001016 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 9155004001016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9155004001016 often in real-time on the comparison pages.
What if I can't find stock of 9155004001016?
You can fill out our help required form which you can use to request a quote for 9155004001016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.