Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9154853001,
1-1197107-7 |
Weight | 6.63kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Wire Color | Black |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | .05in, 1.27mm |
Conductor Diameter Range | .032 – .035in, .82 – .9mm |
Overall Outside Diameter | 1.31mm, .0516in |
Conductor Diameter | .87mm, .035in |
Wire Size | .5mm², 21AWG |
Conductor Size | .5mm² |
Overall Outside Diameter Range | .047 – .051in, 1.18 – 1.31mm |
Voltage Rating | 600V |
Resistance (Max) | 40.1 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite |
Product Classification | Wire - Commercial |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
Primary Cable 1 Conductor 19 Strands 600V Voltage 21AWG Black Radiation-Crosslinked Modified Polyalkene Jacket | Avnet America |
Hook-up Wire FLT0111-0.50-0 | Sager |
Where can I find additional details, specifications and documents for a 9154853001?
Additional datasheets, footprints and schematics for 9154853001 are listed on our Part Details page. You can also find images and similar parts to 9154853001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9154853001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9154853001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9154853001 fall under?
The 9154853001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 9154853001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9154853001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9154853001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9154853001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 9154853001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9154853001 often in real-time on the comparison pages.
What if I can't find stock of 9154853001?
You can fill out our help required form which you can use to request a quote for 9154853001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.