Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
RS Americas
from US$0.11
|
7,898
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
4,035
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,090
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
941
in stock
|
Buy Now | |
RS
from US$14.78
|
7
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$984.91
|
-
|
Buy Now | |
element14
from US$1.94
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-5 |
MSCP | 11 |
Average Bulb Life | 50h |
Power Rating | 9W |
RoHS Compliant | Yes |
Rapesco A4 Flexi Display Book 10 Pocket | RS |
Lamp, Incandescent,wedge, 12V, 9W | Newark Electronics |
INCAND LAMP, WEDGE, T-5, 12V, 9W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #8, 8 |
---|---|
Stud Size - Metric | M4, 4.3mm |
Terminal Material | Brass |
RoHS Compliant | Yes |
Terminal Lug, Lockwasher, Brass, Tin Plate, Length .625, Hole Size #8 | Keystone Electronics 915 | RS Americas |
TERMINAL LUG | Heilind Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
LOCKWASHER TERMINAL LUG #8 | Rutronik |
CONN TERM LUG LOCKWASHER #8 FLAT | Future Electronics |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#8 | Sager |
Where can I find additional details, specifications and documents for a 915?
Additional datasheets, footprints and schematics for 915 are listed on our Part Details page. You can also find images and similar parts to 915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 915 fall under?
The 915 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 915 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 915 you can contact the distributor directly for product support, shipping queries etc.
Is the 915 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 915 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and RS have stock available or on a lead time for 915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 915 often in real-time on the comparison pages.
What if I can't find stock of 915?
You can fill out our help required form which you can use to request a quote for 915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.