Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$161.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$166.95
|
16
in stock
|
Buy Now | |
RS Americas
from US$208.66
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$161.31
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$193.54
|
-
|
Buy Now | |
element14
from US$174.70
|
-
|
Buy Now | |
Carlton-Bates
from US$178.07
|
-
|
Buy Now | |
Sager
from US$169.18
|
-
|
Buy Now | |
Farnell
from US$177.37
|
-
|
Buy Now |
Limit Switch Actuator | Top Roller Plunger |
---|---|
Contact Configuration | - |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 240V |
Operating Force Max | 17.5N |
Product Range | - |
Contact Current DC Max | - |
Compact Switch, Enclosed, Top Roller, SPDT, 3ft Cable, 914CE Series | Honeywell 914CE31-3 | RS Americas |
Minature Limit Switch Top Roller Plunger | RS |
Limit switch | Transfer Multisort Elektronik |
Limitswitch,top Roller Plunger,240V,5A | Newark Electronics |
Switch, Limit | Carlton-Bates |
Limit Switches MINI SW SPDT 3FT CAB Top Roll PLG,MINI SW | Sager |
Where can I find additional details, specifications and documents for a 914CE31-3?
Additional datasheets, footprints and schematics for 914CE31-3 are listed on our Part Details page. You can also find images and similar parts to 914CE31-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 914CE31-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 914CE31-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 914CE31-3 fall under?
The 914CE31-3 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 914CE31-3 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 914CE31-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 914CE31-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 914CE31-3 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 914CE31-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 914CE31-3 often in real-time on the comparison pages.
What if I can't find stock of 914CE31-3?
You can fill out our help required form which you can use to request a quote for 914CE31-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.