Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-AM-1-A,
6-1199033-8 |
Prices starting from US$15.85
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$15.85
|
-
|
Buy Now |
Dimensions | 2.56 x 1.44 (Excluding Leads)in |
---|---|
Voltage Rating | 120 – 480VAC |
Load Rating (Ballast) | 1800VA |
Housing Material | Thermal-Set Phenolic Base |
UL Rating | UL Recognized Component |
Standards | ANSI C136.10, NEMA |
CSA Certified | cUL Recognized Component |
Mounting Style | Bracket (Included) |
Application | Locking type receptacle. |
Wire Leads | 9 in, 14 AWG, Rated 105°C |
Product Use | Long-life & weatherproof locking type receptacle designed specifically for street, roadway & outdoor lighting applications. |
Packaging Method | Individually Boxed Units |
Product Availability | ANZPAC, ASIA, AMERICAS, EMEA |
Product Family | AM Series |
Technology | Receptacle |
ALR-AM-1-A | TE Connectivity 914588-000 | RS Americas |
Where can I find additional details, specifications and documents for a 914588-000?
Additional datasheets, footprints and schematics for 914588-000 are listed on our Part Details page. You can also find images and similar parts to 914588-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 914588-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 914588-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 914588-000 fall under?
The 914588-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 914588-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 914588-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 914588-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 914588-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 914588-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 914588-000 often in real-time on the comparison pages.
What if I can't find stock of 914588-000?
You can fill out our help required form which you can use to request a quote for 914588-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.