Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
2,332
units
|
Buy Now |
![]() |
Heilind Electronics |
8,504
units
|
Buy Now |
![]() |
RS Americas |
2,299
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1,984
units
|
Buy Now |
![]() |
element14 |
732
units
|
Buy Now |
![]() |
Newark Electronics |
732
units
|
Buy Now |
![]() |
Future Electronics |
61
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
20
units
|
Buy Now |
![]() |
Ralphs Industrial Electronic Supplies |
20
units
|
Buy Now |
![]() |
Arrow Electronics |
9
units
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Carlton-Bates |
-
|
Buy Now |
![]() |
Relay Specialties |
-
|
Buy Now |
Accessory Type | Pi Cobbler Breakout Kit |
---|---|
For Use With | Raspberry Pi |
Product Range | - |
Features | 26 Pin Ribbon Cable GPIO / I2C / SPI Interface |
Pi Cobbler Breakout Kit, Raspberry Pi | Newark Electronics |
Stud Size - Imperial | #6 |
---|---|
Stud Size - Metric | M3.5 |
Terminal Material | Brass |
Product Range | - |
Body Material | Brass |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
TERMINAL LUG | Heilind Electronics |
Terminal Lug Lockwasher Brass Tin Plate Length .625 Hole Size #6 | RS Americas |
TERMINAL, MECHANICAL LUG, #6, SOLDER | element14 |
Terminal, Mechanical Lug, #6, Solder | Newark Electronics |
GROUND LUG 4MM SOLDER | Component Electronics |
914 Brass Tin Plate .625 inch Long Lockwasher Terminal Lug | Future Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
#6 LOCKWASHER TERMINAL LUG | Ralphs Industrial Electronic Supplies |
Terminals LUG LOCKING MATTE TINNED#6 | Sager |
LUG LOCKING MATTE TI NNED#6 | Mouser Electronics |
Lug | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SB 350 Series |
RoHS: | Compliant |
Product Range | SB 350 Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
For Use With | Anderson SB350 Series Contacts |
RoHS Compliant | Yes |
Power Connector Housing Yellow SB Connector SB | RS Americas |
Connector Housing, Plug, 2Pos, Yel | Newark Electronics |
2 POS.POWER HOUSING-YELLOW | Ralphs Industrial Electronic Supplies |
Heavy Duty Power Connectors SB350 HOUSING ONLY YELLOW | Sager |
SB350 HOUSING ONLY Y ELLOW | Mouser Electronics |
Dh-Ac 3M Brand Disc Pad Holder 914 4 X 1/2-13 |3M 914 | Newark Electronics |
Where can I find additional details, specifications and documents for a 914?
Additional datasheets, footprints and schematics for 914 are listed on our Part Details page. You can also find images and similar parts to 914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 914 fall under?
The 914 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kit Accessories - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 914 when available in the Embedded Development Kit Accessories - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 914 you can contact the distributor directly for product support, shipping queries etc.
Is the 914 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 914 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Interstate Connecting Components, element14 and Newark Electronics have stock available or on a lead time for 914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 914 often in real-time on the comparison pages.
What if I can't find stock of 914?
You can fill out our help required form which you can use to request a quote for 914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.