Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 6 |
---|---|
I.D. Supplied - Imperial | 2.008" |
I.D. Supplied - Metric | 51mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 6" |
Length - Metric | 152.4mm |
RoHS Compliant | Yes |
Heat Shrink Tubing, 51Mm Id, Po, Black, 6" | Newark Electronics |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 91385-3/6?
Additional datasheets, footprints and schematics for 91385-3/6 are listed on our Part Details page. You can also find images and similar parts to 91385-3/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91385-3/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91385-3/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91385-3/6 fall under?
The 91385-3/6 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 91385-3/6 when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91385-3/6 you can contact the distributor directly for product support, shipping queries etc.
Is the 91385-3/6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 91385-3/6 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 91385-3/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91385-3/6 often in real-time on the comparison pages.
What if I can't find stock of 91385-3/6?
You can fill out our help required form which you can use to request a quote for 91385-3/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.