Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Width | 12mm |
---|---|
Tape Material | Polyester |
For Use With | Dymo LetraTag, LetraTag QX50, LetraTag Plus LT100H, LT100T Printers |
Colour | Black on Yellow |
Roll Length | 13ft |
Width | 0.5" |
RoHS Compliant | NA |
Letratag Labeling Tape | Newark Electronics |
Where can I find additional details, specifications and documents for a 91332?
Additional datasheets, footprints and schematics for 91332 are listed on our Part Details page. You can also find images and similar parts to 91332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91332 fall under?
The 91332 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to 91332 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91332 you can contact the distributor directly for product support, shipping queries etc.
Is the 91332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91332 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 91332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91332 often in real-time on the comparison pages.
What if I can't find stock of 91332?
You can fill out our help required form which you can use to request a quote for 91332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.