Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
912481-000,
1-1197086-2 |
Body Insulation | Without |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Plating Material | Nickel |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Shield Outside Diameter (Min) | .035 – .118in, .9 – 3mm |
Dielectric Outside Diameter (Max) | .06in, 1.55mm |
Conductor Outside Diameter | .025in, .64mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Grade | Military |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Interface | BNC |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder Terminal |
Cable Type | RG 188, RG 174, RG 196, RG 316, RG 178 |
Conn BNC PL 50Ohm Solder ST Thru-Hole Gold | Avnet America |
RF Connectors / Coaxial Connectors BNC ST PLG STD CBL 1 | Sager |
Where can I find additional details, specifications and documents for a 912481-000?
Additional datasheets, footprints and schematics for 912481-000 are listed on our Part Details page. You can also find images and similar parts to 912481-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 912481-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 912481-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 912481-000 fall under?
The 912481-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 912481-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 912481-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 912481-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 912481-000 have stock available?
Authorised distributors including Distrelec, Avnet America and Sager have stock available or on a lead time for 912481-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 912481-000 often in real-time on the comparison pages.
What if I can't find stock of 912481-000?
You can fill out our help required form which you can use to request a quote for 912481-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.