Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Tape Type | - |
---|---|
Tape Length | 4m |
Tape Width | 12mm |
Tape Material | - |
Label Tape Colour | Black on Silver |
For Use With | - |
Product Range | - |
Background Colour | Silver |
Colour | Metallic Silver |
Material | Metallic |
Tape, Metal, Silver, Letra Tag | Newark Electronics |
TAPE, METAL, SILVER, LETRA TAG | element14 |
Where can I find additional details, specifications and documents for a 91228?
Additional datasheets, footprints and schematics for 91228 are listed on our Part Details page. You can also find images and similar parts to 91228 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91228 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91228 fall under?
The 91228 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 91228 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91228 you can contact the distributor directly for product support, shipping queries etc.
Is the 91228 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91228 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 91228.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91228 often in real-time on the comparison pages.
What if I can't find stock of 91228?
You can fill out our help required form which you can use to request a quote for 91228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.