Aluminum Lint Traps - 10 Per Bag |Eastman 91221 | Newark Electronics |
Label Tape Type | - |
---|---|
Tape Length | 4m |
Tape Width | 12mm |
Tape Material | Paper |
Label Tape Colour | White |
For Use With | Dymo LetraTAG Label Makers |
Product Range | - |
Background Colour | White |
Colour | Pearl White |
Material | Plastic |
Where can I find additional details, specifications and documents for a 91221?
Additional datasheets, footprints and schematics for 91221 are listed on our Part Details page. You can also find images and similar parts to 91221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91221 fall under?
The 91221 is listed under Electrical > Spare & Repair Parts.
Can I view similar or alternative parts?
You can view similar parts to 91221 when available in the Spare & Repair Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91221 you can contact the distributor directly for product support, shipping queries etc.
Is the 91221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91221 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 91221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91221 often in real-time on the comparison pages.
What if I can't find stock of 91221?
You can fill out our help required form which you can use to request a quote for 91221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.